Microchip Technology MCP1711T-50I/5X - Voltage Regulator
The MCP1711T-50I/5X is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 5V with an input voltage range of up to 6V. This device is an optimal solution for applications requiring efficient power management and a stable voltage supply in a compact package.
Key Features:
- Output Voltage: Fixed 5V output to power a wide range of devices.
- High Accuracy: Output voltage accuracy is maintained within ±0.4% at 25°C, ensuring reliable performance.
- Low Dropout Voltage: The MCP1711T-50I/5X boasts a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage.
- Current Capability: Capable of delivering up to 150 mA of continuous output current, suitable for powering small to medium-sized loads.
- Low Quiescent Current: Exhibits a low quiescent current under all conditions, making it ideal for battery-powered applications where power conservation is crucial.
- Thermal Protection: Integrated thermal protection prevents damage from overheating, ensuring long-term reliability.
- Short-Circuit Protection: Built-in short-circuit protection adds an extra layer of security to the connected components.
- Package: Available in a small 5-pin SOT-23 package, which is perfect for space-constrained applications.
Applications:
The MCP1711T-50I/5X is suitable for a diverse range of applications, including but not limited to:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Wireless communication devices
- Analog and digital sensor systems
With its precision output voltage, low dropout, and robust protection features, the MCP1711T-50I/5X from Microchip Technology is a versatile and reliable choice for designers looking to enhance their power management systems.