EN
  • EN
  • DE

CHL8225G-00CRT

Part No CHL8225G-00CRT
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR DL BUCK PWM 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Applications Controller, GPU Core Power
Voltage - Input 3.3V
Number of Outputs 2
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-QFN (6x6)
Win Source Part Number 1029191-CHL8225G-00CRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CHL8225G-00CRT CAD Model

Description

The CHL8225G-00CRT is a highly efficient, fully integrated, dual-channel synchronous buck regulator controller from Infineon Technologies. This controller is specifically designed to meet the stringent requirements of modern computing applications, including servers, workstations, and high-end graphics cards. It provides precise voltage regulation and excellent transient response for demanding loads such as CPUs, GPUs, and memory.

Applications:

  • High-end desktop computers
  • Server platforms
  • Workstations
  • Graphics cards
  • Voltage Regulator Modules (VRMs)

Features:

  • Dual-channel operation: Enables independent control of two separate voltage rails.
  • Synchronous buck topology: Provides high efficiency and reduced power dissipation.
  • Adaptive voltage positioning (AVP): Improves transient response and reduces output capacitance requirements.
  • Programmable switching frequency: Allows optimization for efficiency and component size.
  • Overcurrent protection (OCP): Protects the load and regulator from damage due to excessive current.
  • Overtemperature protection (OTP): Prevents overheating and potential damage to the controller.
  • Adjustable output voltage: Enables precise voltage regulation for different loads.
  • Remote sensing: Compensates for voltage drops across PCB traces for improved accuracy.
  • Power Good (PG) signal: Indicates when the output voltage is within the specified range.
  • Voltage Identification (VID) interface: Compatible with Intel VR12/VR12.5 and other VID standards for dynamic voltage scaling.

Benefits:

  • High efficiency: Reduces power consumption and heat generation.
  • Precise voltage regulation: Ensures stable and reliable operation of the load.
  • Fast transient response: Minimizes voltage droop during load changes.
  • Robust protection features: Protects the load and regulator from damage.
  • Flexibility: Allows customization for different applications.
  • Simplified design: Reduces the number of external components required.

Additional Details:

The CHL8225G-00CRT supports a wide input voltage range, typically from 4.5V to 25V. The output voltage can be dynamically adjusted via the VID interface, allowing for efficient power management and reduced power consumption. The controller also features comprehensive protection mechanisms, including overcurrent, overvoltage, and overtemperature protection, to ensure reliable operation in demanding environments. The device is available in a compact QFN package, minimizing board space requirements.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9291 $58.5820
49+ $2.4036 $117.7764
75+ $2.3285 $174.6375
103+ $2.2534 $232.1002
133+ $2.1783 $289.7139
178+ $1.9531 $347.6518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess