EN
  • EN
  • DE
  • IT

CP7515AT

Part No CP7515AT
Manufacturer Infineon Technologies
Catalog Unclassified
Description SEMICONDUCTOR OTHER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Infineon Technologies
Series *
Package Tray
Product Status Obsolete
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1190655-CP7515AT
Ultra Librarian 3D Model Ultra Librarian CP7515AT CAD Model

Description

The Infineon Technologies 1190655-CP7515AT is an electronic component that falls under the category of uncategorized and unclassified products.

  • Series: *
  • Package: Tray
  • Standard Package Quantity: 490
  • ECCN: Obsolete
  • MSL: 3 (168 Hours)
  • REACH: Unaffected
  • HTSUS: 0000.00.0000
  • Manufacturer: Infineon Technologies

You May Also Be Interested in

Broadcom Limited
QE-2000-R
Lowest to $293.0527
Broadcom Limited
TERMINAL ON A CHIP SOLUTION W/O
Need more? Email Us
Belden Inc.
NOSE MALE ASM 50 OHM
Need more? Email Us
TE Connectivity
Power/Signal Relay, 1 Form C, 12
Need more? Email Us
Texas Instruments
GSM CELL PHONE INTERFACE CHIP (V
Lowest to $8.4081
Tripp Lite
BATT BACKUP 700VA 6OUTLET/RJ45
Need more? Email Us
Texas Instruments
1999 OBSOLETE LAST ORDER 12/31/
Need more? Email Us
ON Semiconductor
IC VOLT REG 150MA 1.8V SOT23-5
Lowest to $0.3014
Honeywell
OPT SENSOR WIRELESS TEMP/FLOOD
Lowest to $103.9796

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess