EN
  • EN
  • DE

CY2292SXL-1V6

Part No CY2292SXL-1V6
Manufacturer Infineon Technologies
Catalog Unclassified
Description 7C83300D-SZC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Infineon Technologies
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1218540-CY2292SXL-1V6
Ultra Librarian 3D Model Ultra Librarian CY2292SXL-1V6 CAD Model

Description

The CY2292SXL-1V6 is a programmable clock generator from Infineon Technologies. It is designed for a wide range of applications requiring precise clock signals, providing flexibility and stability in frequency generation.

Applications:

  • Consumer electronics: Set-top boxes, DVD players, and other devices requiring accurate timing.
  • Networking equipment: Routers, switches, and other communication devices needing precise clock signals for data transmission.
  • Industrial control systems: PLCs (Programmable Logic Controllers) and other industrial automation equipment.
  • Computer peripherals: Printers, scanners, and other peripherals that rely on synchronized timing.
  • Multimedia devices: Audio and video processing equipment where timing accuracy is critical.

Features:

  • Programmable frequency outputs: Allows users to configure the output frequencies to meet specific application requirements.
  • Low jitter: Ensures high-quality clock signals, minimizing timing errors.
  • Wide frequency range: Supports a broad spectrum of output frequencies.
  • Integrated loop filter: Reduces external component count and simplifies design.
  • Multiple output clocks: Can generate multiple clock signals simultaneously.
  • I2C interface: Enables easy programming and control.
  • Compact package: Saves board space.
  • High stability: Provides reliable clock signals over a wide range of operating conditions.

Benefits:

  • Flexibility: Programmable outputs cater to diverse application needs.
  • Improved system performance: Low jitter clock signals enhance the performance of connected devices.
  • Reduced BOM cost: Integrated features minimize the need for external components.
  • Simplified design: Easy-to-use interface and compact package reduce design complexity.
  • Enhanced reliability: High stability ensures consistent performance.

Additional Details:

The CY2292SXL-1V6 operates within a specified voltage range and temperature range, ensuring stable performance in various environments. Its programmability is a key advantage, allowing designers to tailor the clock signals to their exact requirements. The I2C interface simplifies integration with microcontrollers and other system components. The device's low jitter characteristics contribute to high-quality signal generation, minimizing the risk of timing-related errors in the target application.

You May Also Be Interested in

Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Lowest to $0.0520
Others
Lowest to $79.8232
Others
Lowest to $1.0095

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess