EN
  • EN
  • DE
  • IT

CY3210-MINIPROG1

Part No CY3210-MINIPROG1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PSOC WITH MINIPROG PSOC EVAL BRD / PSoC® PSoC with MiniProg PSoC® M8C MCU 8-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Infineon Technologies
Series PSoC®
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor M8C
Platform PSoC with MiniProg
Utilized IC / Part PSoC®
Mounting Type Socket
Contents Board(s) , Cable(s) , Accessories, MiniProg Programmer
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347865-CY3210-MINIPROG1
Ultra Librarian 3D Model Ultra Librarian CY3210-MINIPROG1 CAD Model

Description

The PSoC MCU 8-Bit evaluation board is an evaluation platform that comes with board(s), cable(s), accessories, and MiniProg programmer.

  • Components Included: board(s), cable(s), accessories, and MiniProg programmer
  • Embedded: Not embedded
  • Status: Obsolete
  • ECCN: EAR99.30.1180
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • Manufacturer: Infineon Technologies

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32F746ZG EVAL BRD / STM32F746 Nucleo-144 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F410RB EVAL BRD
Lowest to $27.9138
NXP / Nexperia
LPCXPRESSO LPC55S6X EVAL BRD
Need more? Email Us
Microchip Technology
PIC32MX470 CURIOSITY EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
NXP / Nexperia
FREEDOM KEA EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-32 STM32L412KB EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess