EN
  • EN
  • DE
  • IT

CY3210-PSOCEXPEVAL1

Part No CY3210-PSOCEXPEVAL1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PSOC EXPRESS KIT EVAL BRD / PSoC® PSoC Express Evaluation Kit PSoC® M8C MCU 8-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Infineon Technologies
Series PSoC®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor M8C
Platform PSoC Express Evaluation Kit
Utilized IC / Part PSoC®
Mounting Type Socket
Contents Board(s) , Cable(s) , Accessories, MiniProg Programmer
Standard Package 5
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347942-CY3210-PSOCEXPEVAL1
Ultra Librarian 3D Model Ultra Librarian CY3210-PSOCEXPEVAL1 CAD Model

Description

The CY3210-PSOCEXPEVAL1 is a bulk-packaged MCU 8-bit type that belongs to the Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP category.

  • Series: PSoC®
  • Core Processor: M8C
  • Compatibility: PSoC® related products
  • Package Type: Bulk
  • Standard Package: 5 units
  • Contents: Board(s), Cable(s), Accessories, MiniProg Programmer
  • Board Type: Evaluation Platform
  • Operating System: Not Specified
  • Platform: PSoC Express Evaluation Kit
  • Mounting Type: Socket
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • HTSUS: 8473.30.1180
  • Status: Obsolete
  • Manufacturer: Infineon Technologies
  • RoHS Status: Non-Compliant

You May Also Be Interested in

Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
NXP / Nexperia
LPCXPRESSO LPC55S6X EVAL BRD
Need more? Email Us
STMicroelectronics
DISCOVERY STM32MP157C CRYPTO BRD / STM32MP157C Discovery STM32MP1 ARM® Cortex®-A7, Cortex®-M4 MPU Embedded Evaluation Board
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G491RE EVAL BRD
Lowest to $32.8579
NXP / Nexperia
I.MX 7ULP EVAL BRD / i.MX 7ULP i.MX ARM® Cortex®-A7, ARM® Cortex®-M4 MPU Embedded Evaluation Board
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F410RB EVAL BRD
Lowest to $27.9138
Texas Instruments
TMS320F28335 EVAL BRD / TMS320F28335 C2000?, Delfino? C28x MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
NXP / Nexperia
FREEDOM KEA EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess