EN
  • EN
  • DE

CY7C65100-SC

Part No CY7C65100-SC
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 8K USB HUB 4 PORT 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Package Tube
Product Status Obsolete
Programmable Not Verified
Applications USB Hub/Microcontroller
Core Processor M8
Program Memory Type OTP (8kB)
Controller Series USB Hub
RAM Size 256 x 8
Interface USB
Number of I/O 4
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number CY7C65100
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 583015-CY7C65100-SC
Ultra Librarian 3D Model Ultra Librarian CY7C65100-SC CAD Model

Description

The CY7C65100-SC is an application-specific microcontroller designed for USB hub applications.

  • It features a M8 core processor and has a standard package quantity of 27 pcs.
  • It has a USB interface and 4 I/Os.
  • Program Memory Type: OTP
  • Capacity: 8kB
  • RAM Size: 256 x 8
  • The programmability of this microcontroller has not been verified.
  • It is surface mountable and comes in a 28-SOIC package.
  • Voltage Supply Range: 4V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • The CY7C65100-SC is a reliable and versatile microcontroller for USB hub applications.

You May Also Be Interested in

Ricoh
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $1.6979
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Ricoh
Lowest to $13.5909
Ricoh
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess