EN
  • EN
  • DE

CY90553BPMC-G-298-JNE1

Part No CY90553BPMC-G-298-JNE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 100LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY90553
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347711-CY90553BPMC-G-298-JNE1
Ultra Librarian 3D Model Ultra Librarian CY90553BPMC-G-298-JNE1 CAD Model

Description

The CY90553BPMC-G-298-JNE1 is a 16-bit microcontroller manufactured by Infineon Technologies, belonging to the F²MC-16LX family. It is designed for embedded applications requiring real-time processing, low power consumption, and a variety of communication interfaces. It’s suitable for automotive, industrial, and consumer applications due to its robust feature set and reliability.

Applications

  • Automotive: Body Control Modules (BCM), Instrument Clusters, and Powertrain Control.
  • Industrial Control: Motor Control, Industrial Automation, and Sensor Networks.
  • Home Appliances: Washing Machines, Refrigerators, and Air Conditioners.
  • Consumer Electronics: Power Tools, Lighting Control, and Security Systems.
  • Medical Devices: Portable Medical Equipment and Patient Monitoring Systems.

Features

  • 16-bit F²MC-16LX CPU: High-performance processor core optimized for real-time control.
  • Integrated Flash Memory: On-chip Flash memory for storing program code and data.
  • SRAM: Internal SRAM for fast data access and manipulation.
  • Timers/Counters: Multiple timer/counter channels for precise timing and control.
  • Serial Communication: UART, SPI, and I2C interfaces for communication with peripherals and other devices.
  • ADC: Analog-to-Digital Converter for interfacing with analog sensors.
  • Watchdog Timer: Ensures system reliability by detecting and resetting the microcontroller in case of software errors.

Benefits

  • High Performance: Enables complex control algorithms and real-time processing.
  • Low Power Consumption: Extends battery life in portable applications and reduces energy consumption in industrial settings.
  • Flexible Communication: Allows seamless integration with a wide range of peripherals and communication protocols.
  • Enhanced Reliability: The watchdog timer and robust design ensure stable system operation.
  • Simplified Development: Comprehensive development tools and software libraries facilitate rapid application development.
  • Cost-Effective Solution: Integrates multiple functions on a single chip, reducing the overall system cost.

Additional Details

The CY90553BPMC-G-298-JNE1 operates within a specified voltage and temperature range, ensuring reliable performance under varying environmental conditions. It includes interrupt controllers for efficient handling of interrupts from various peripherals. The microcontroller supports different power-saving modes to further reduce power consumption. Refer to the Infineon datasheet for complete electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess