EN
  • EN
  • DE

CY91248ZPFV-GS-198E1

Part No CY91248ZPFV-GS-198E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU FLASH LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91248
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347632-CY91248ZPFV-GS-198E1
Ultra Librarian 3D Model Ultra Librarian CY91248ZPFV-GS-198E1 CAD Model

Description

The CY91248ZPFV-GS-198E1 is a microcontroller from Infineon Technologies, belonging to the Traveo II family. This family is tailored for automotive applications, specifically focusing on body electronics and entry-level instrument clusters. It offers a balance of performance, integration, and cost-effectiveness, making it a strong choice for various in-vehicle systems.

Applications

  • Automotive Body Control Modules (BCM)
  • Entry-level Instrument Clusters
  • HVAC (Heating, Ventilation, and Air Conditioning) Control
  • Lighting Control Systems
  • Keyless Entry Systems

Features

  • ARM Cortex-M4F Core: Offers a good balance of performance and power efficiency.
  • Flash Memory: Integrated flash memory for program storage.
  • SRAM: Integrated SRAM for runtime data.
  • CAN FD: Supports CAN FD (Flexible Data-Rate) for faster and more efficient communication.
  • LIN: Supports LIN (Local Interconnect Network) for cost-effective communication with peripheral devices.
  • SPI/UART/I2C: Standard communication interfaces for connecting to various sensors and actuators.
  • ADC: Analog-to-Digital Converters for reading analog sensor data.
  • Timers: Multiple timers for precise timing and control tasks.
  • Operating Temperature Range: Designed to operate in the harsh automotive environment.

Benefits

  • Cost-Effective Solution: Provides a balance of features and performance at a competitive price point.
  • Improved Communication: CAN FD support enables faster and more efficient in-vehicle communication.
  • Reduced System Complexity: Integration of various peripherals reduces the need for external components.
  • Enhanced System Reliability: Designed for the demanding automotive environment.
  • Faster Development: Supported by Infineon's comprehensive development tools and ecosystem.

Additional Details

The CY91248ZPFV-GS-198E1 microcontroller is designed to operate in the harsh automotive environment, with a wide temperature range and robust design. It is often used in applications where cost and performance are critical. Its integrated peripherals reduce the need for external components, simplifying the design process and reducing the overall system cost. The microcontroller's architecture allows for the execution of real-time control tasks. The support for CAN FD enables faster and more efficient communication between different ECUs (Electronic Control Units) in the vehicle. Infineon provides extensive documentation, application notes, and software libraries to support developers using this microcontroller. The device is typically available in a QFP (Quad Flat Package) or similar surface-mount package. It usually complies with relevant automotive standards for quality and reliability. Proper PCB layout and decoupling are essential for ensuring reliable operation.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess