EN
  • EN
  • DE

CY95117MPMC-GS-108E1

Part No CY95117MPMC-GS-108E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU MM 52-LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY95117
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347599-CY95117MPMC-GS-108E1
Ultra Librarian 3D Model Ultra Librarian CY95117MPMC-GS-108E1 CAD Model

Description

The CY95117MPMC-GS-108E1 is a microcontroller from Infineon Technologies, belonging to the CY95 series. This series of microcontrollers is based on a 16-bit CPU core designed for a broad range of embedded control applications, particularly in the automotive and industrial sectors. It integrates various peripherals, including timers, communication interfaces (such as CAN), and analog-to-digital converters, allowing for versatile control and data acquisition capabilities.

Applications

  • Automotive Body Electronics: Controls lighting, window lift, and wiper systems in vehicles.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Motor Control: Controls electric motors in appliances, power tools, and industrial machinery.
  • HVAC Systems: Regulates temperature, airflow, and other parameters in heating, ventilation, and air conditioning systems.
  • Medical Devices: Implemented in medical instruments for controlling sensors, actuators, and communication interfaces.

Features

  • 16-Bit CPU Core: Offers sufficient processing power for a variety of control tasks.
  • On-Chip Flash Memory: Stores program code and data persistently.
  • On-Chip SRAM: Provides temporary storage for data during program execution.
  • CAN Interface: Supports Controller Area Network (CAN) communication for automotive and industrial networking.
  • Timers and Counters: Allows precise timing and event counting.

Benefits

  • Versatile Control Capabilities: Suitable for a wide range of embedded control applications.
  • Efficient Communication: CAN interface enables robust communication in networked systems.
  • Real-Time Performance: Timers and counters support precise real-time control.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • High Reliability: Robust design ensures reliable operation in harsh environments.

Additional Details

The CY95117MPMC-GS-108E1 operates at a specific clock frequency. It integrates a certain amount of Flash and SRAM memory, as specified in the datasheet. Its operating voltage typically ranges from 3V to 5.5V. The specific pinout and electrical characteristics are detailed in the Infineon Technologies datasheet for the CY95 series.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess