EN
  • EN
  • DE

CY95136MBPFV-GS-105-ERE1

Part No CY95136MBPFV-GS-105-ERE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 30SSOP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Base Product Number CY95136
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347741-CY95136MBPFV-GS-105-ERE1
Ultra Librarian 3D Model Ultra Librarian CY95136MBPFV-GS-105-ERE1 CAD Model

Description

The CY95136MBPFV-GS-105-ERE1 is a microcontroller from Infineon Technologies, belonging to their CY95 family. This microcontroller is designed for embedded applications requiring a balance of processing power, memory, and peripheral integration. It is typically used in automotive, industrial, and consumer electronics.

Applications

  • Automotive body control modules
  • Industrial motor control
  • Home appliances
  • Consumer electronics devices
  • Power tools

Features

  • CPU Core: Equipped with a powerful 16-bit or 32-bit CPU core (depending on the specific CY95 family variant) enabling efficient execution of complex algorithms.
  • Memory: Includes Flash memory for program storage and RAM for data manipulation. Specific memory sizes vary depending on the exact model.
  • Timers: Features multiple timers for various timing and control functions, including PWM generation, capture/compare, and real-time clock (RTC) functionalities.
  • Communication Interfaces: Supports various communication interfaces like UART, SPI, and I2C for connecting to external devices and peripherals.
  • ADC: Incorporates Analog-to-Digital Converters (ADCs) for converting analog signals to digital values, enabling sensor integration.
  • I/O Ports: Provides a number of general-purpose input/output (GPIO) ports for controlling external devices and reading input signals.
  • Low Power Consumption: Designed with low-power modes to minimize power consumption in battery-powered applications.
  • Operating Voltage: Operates at a specified voltage range, typically between 3V and 5V.
  • Packages: Available in various package options such as LQFP or QFP, depending on the pin count requirements.

Benefits

  • High Performance: Provides sufficient processing power for a wide range of embedded applications.
  • Versatility: Suitable for diverse applications due to the variety of integrated peripherals and communication interfaces.
  • Reduced System Cost: Integration of multiple functionalities reduces the need for external components, lowering overall system cost.
  • Power Efficiency: Low-power operation extends battery life in portable devices and reduces energy consumption in other applications.
  • Easy Development: Supported by comprehensive development tools, including compilers, debuggers, and emulators, facilitating software development and debugging.
  • Robustness: Designed to withstand harsh environments and operate reliably in industrial and automotive applications.

The CY95136MBPFV-GS-105-ERE1 is a reliable and versatile microcontroller well-suited for a wide range of embedded applications. Its combination of processing power, memory, peripherals, and low-power consumption makes it an excellent choice for developers seeking a cost-effective and high-performance solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess