EN
  • EN
  • DE

CY95F010PMC-GE1

Part No CY95F010PMC-GE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 52LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY95F010
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347727-CY95F010PMC-GE1
Ultra Librarian 3D Model Ultra Librarian CY95F010PMC-GE1 CAD Model

Description

The CY95F010PMC-GE1 is a 32-bit Traveo™ microcontroller from Infineon Technologies. It belongs to the Traveo™ family, designed for automotive applications, providing a robust and reliable solution for various control and communication tasks within a vehicle. This microcontroller is characterized by its high performance, low power consumption, and a rich set of peripherals tailored for automotive environments.

Applications

  • Automotive Body Control Modules: Managing functions like lighting, wipers, and door locks.
  • Automotive Gateway Control Modules: Facilitating communication between different in-vehicle networks (e.g., CAN, LIN).
  • HVAC (Heating, Ventilation, and Air Conditioning) Systems: Controlling temperature and airflow in vehicle cabins.
  • Automotive Motor Control: Managing small motor applications such as power windows or seat adjustments.
  • Dashboard and Instrument Clusters: Displaying vehicle information and diagnostics.

Features

  • 32-Bit ARM Cortex-M4F Core: High-performance processing with a floating-point unit for complex calculations.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • SRAM: On-chip SRAM for runtime data storage and processing.
  • CAN (Controller Area Network) Interfaces: Multiple CAN interfaces for reliable in-vehicle communication.
  • LIN (Local Interconnect Network) Interfaces: Supports cost-effective communication with distributed devices in the vehicle.
  • Timers and PWM (Pulse Width Modulation) Modules: For precise control of motor speed and other functions.
  • ADC (Analog-to-Digital Converters): Allows the microcontroller to interface with analog sensors.
  • Operating Voltage: Designed to operate within the automotive voltage range.
  • Operating Temperature Range: Suitable for the wide temperature range encountered in automotive environments.

Benefits

  • High Performance: The ARM Cortex-M4F core provides sufficient processing power for complex automotive applications.
  • Robust Communication: CAN and LIN interfaces ensure reliable communication within the vehicle network.
  • Energy Efficiency: Designed for low power consumption, contributing to overall vehicle energy efficiency.
  • Integration: Integrated flash memory and SRAM reduce the need for external components, simplifying design and reducing cost.
  • Reliability: Designed for automotive environments, ensuring reliable operation under harsh conditions.

Technical Specifications

The CY95F010PMC-GE1 microcontroller is based on the ARM Cortex-M4F core, providing a balance of performance and power efficiency. It features integrated flash memory for storing program code and SRAM for runtime data. The multiple CAN and LIN interfaces facilitate robust in-vehicle communication. The timers, PWM modules, and ADCs enable precise control and monitoring of various automotive systems. This microcontroller is designed to meet the stringent requirements of automotive applications, ensuring reliability and performance.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess