EN
  • EN
  • DE

CY9AFB44NAPMC-G-JNE2

Part No CY9AFB44NAPMC-G-JNE2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 100LQFP / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Tray
Product Status Obsolete
Base Product Number CY9AFB44
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347670-CY9AFB44NAPMC-G-JNE2
Ultra Librarian 3D Model Ultra Librarian CY9AFB44NAPMC-G-JNE2 CAD Model

Description

The CY9AFB44NAPMC-G-JNE2 is a microcontroller from Infineon Technologies' FM4 family. This microcontroller is based on the ARM Cortex-M4 core, offering a balance of performance and power efficiency for a wide range of embedded applications. It features a variety of peripherals, including timers, ADCs, DACs, and communication interfaces, making it suitable for applications such as industrial control, motor control, and consumer electronics.

Applications:

  • Industrial Control Systems
  • Motor Control Applications
  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Automotive Applications

Features:

  • ARM Cortex-M4 Core
  • Up to [Specify Clock Speed, e.g., 100MHz] Clock Speed
  • [Specify Amount, e.g., 512KB] Flash Memory
  • [Specify Amount, e.g., 64KB] SRAM
  • Multiple Timers
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Communication Interfaces (e.g., UART, SPI, I2C, CAN)
  • Low Power Consumption

Benefits:

  • High Performance: The ARM Cortex-M4 core delivers high processing power for demanding embedded applications.
  • Power Efficiency: Optimized for low power consumption, extending battery life in portable devices and reducing energy consumption in industrial applications.
  • Flexibility: A wide range of peripherals provides flexibility for various application requirements.
  • Connectivity: Multiple communication interfaces enable seamless integration with other devices and systems.
  • Ease of Development: Supported by a comprehensive ecosystem of development tools and software libraries.

Additional Details:

The CY9AFB44NAPMC-G-JNE2 microcontroller operates over a wide voltage range. The operating temperature range is specified in the product datasheet. The device incorporates multiple protection features, such as watchdog timers and voltage monitoring, to enhance system reliability. It is available in a [Specify Package Type, e.g., LQFP] package. Infineon provides comprehensive documentation and support resources, including datasheets, application notes, and software examples, to facilitate the development process. This microcontroller is designed to meet the requirements of demanding embedded applications, providing a balance of performance, power efficiency, and features.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.7045 $85.7045
2+ $83.0260 $166.0520
3+ $80.3487 $241.0461
4+ $77.6703 $310.6812
5+ $69.6350 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess