EN
  • EN
  • DE
  • IT

CYUSB3328-88LTXI

Part No CYUSB3328-88LTXI
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB 3.0 HUB 8-PORT 88QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Series HX3
Package Tray
Product Status Active
Applications USB 3.0 Hub Controller
Core Processor ARM® Cortex®-M0
Program Memory Type ROM (32kB)
Controller Series CYUSB
RAM Size 16K x 8
Interface I²C
Number of I/O 10
Voltage - Supply 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 88-VFQFN Exposed Pad
Supplier Device Package 88-QFN (10x10)
Base Product Number CYUSB3328
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.31.0001
Win Source Part Number 1353099-CYUSB3328-88LTXI
Ultra Librarian 3D Model Ultra Librarian CYUSB3328-88LTXI CAD Model

Description

The CYUSB3328-88LTXI is an application-specific microcontroller designed for USB 3.0 hub controller applications.

  • Voltage - Supply: 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V
  • Package / Case: 88-VFQFN Exposed Pad
  • Number of I/O: 10
  • Core Processor: ARM Cortex-M0
  • Program Memory Size: 32kB ROM
  • RAM Size: 16K x 8
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 85°C

You May Also Be Interested in

Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess