EN
  • EN
  • DE
  • IT

DDB2U60N12W1RFB11BPSA1

Part No DDB2U60N12W1RFB11BPSA1
Manufacturer Infineon Technologies
Catalog Bridge Rectifiers
Description LOW POWER EASY AG-EASY1B-2311
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203754-DDB2U60N12W1RFB11BPSA1
Win Source Part Number Cross
Manufacturer Infineon Technologies
Category Discrete Semiconductor Products Diodes Bridge Rectifiers
Series CoolSiC™
Package Tray
Product Status Active
Diode Type Single Phase
Technology Silicon Carbide Schottky
Voltage - Peak Reverse (Max) 1.2 kV
Current - Average Rectified (Io) 60 A
Ultra Librarian 3D Model Ultra Librarian DDB2U60N12W1RFB11BPSA1 CAD Model

Description

Bridge Rectifier Single Phase Silicon Carbide Schottky 1.2 kV Chassis Mount AG-EASY1B-1

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
2KBJ 800V 4.0A Diodes Bridge R
Lowest to $0.1774
Solid State Inc.
35 AMP BRIDGE RECTIFIER
Lowest to $1.3973
GOOD-ARK Electronics
BRIDGE RECTIFIER, GENERAL PURPOS
Lowest to $0.6280
Yangzhou yangjie electronic co., ltd
KBL 800V 6.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1213
SMC Diode Solutions
BRIDGE RECT 1P 800V 1.5A DB-S
Lowest to $0.0989
Taiwan Semiconductor
BRIDGE RECT 1PHASE 800V 4A KBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 4A GBL
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 10A BR-10
Lowest to $0.7258
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A GBU
Lowest to $0.5218

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess