EN
  • EN
  • DE
  • IT

DB156S

Part No DB156S
Manufacturer SMC Diode Solutions
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 800V 1.5A DB-S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr SMC Diode Solutions
Package Tape & Reel
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800 V
Current - Average Rectified (Io) 1.5 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr 5 µA @ 800 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package DB-S
Base Product Number DB156
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 584109-DB156S
Ultra Librarian 3D Model Ultra Librarian DB156S CAD Model

Description

The 584109-DB156S is a bridge rectifier diode designed for discrete semiconductor applications.

  • Type: Single-phase
  • Current Rating: 1.5A
  • Forward Voltage Drop: 1.1V @ 1.5A
  • Maximum Reverse Voltage: 800V
  • Reverse Leakage Current: 5µA @ 800V
  • Package Type: 4-SMD (Gull Wing)
  • Mounting: Surface mount
  • Standard Package Quantity: 1,500 pcs
  • Packaging: Tape and Reel
  • Operating Temperature: -55°C to 150°C (TJ)
  • Manufacturer: SMC Diode Solutions
  • Status: Active

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 8A GBU
Lowest to $0.9476
Yangzhou yangjie electronic co., ltd
KBL 800V 6.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1213
Solid State Inc.
35 AMP BRIDGE RECTIFIER
Lowest to $1.3973
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBU
Lowest to $22.0765
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 10A BR-10
Lowest to $0.7258
Yangzhou yangjie electronic co., ltd
KBL 800V 4.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1370
Yangzhou yangjie electronic co., ltd
2KBJ 600V 4.0A Diodes Bridge R
Lowest to $0.4581
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 10A BR-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 800V 1A DFS
Lowest to $0.3565

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0989 $56.3730
1,385+ $0.0811 $112.3235
2,140+ $0.0786 $168.2040
2,950+ $0.0760 $224.2000
3,815+ $0.0735 $280.4025
5,095+ $0.0660 $336.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess