The DSL70 is a Schottky Barrier Diode manufactured by Infineon Technologies. It is designed for high-efficiency rectification and fast switching applications. Schottky diodes are characterized by a low forward voltage drop and very fast switching speeds, making them ideal for applications where efficiency and speed are critical.
Applications
- Switch-mode power supplies (SMPS)
- DC-DC converters
- High-frequency rectification
- Reverse polarity protection
- Clamping circuits
Features
- Low forward voltage drop
- Fast switching speed
- High efficiency
- Low leakage current
- High surge current capability
Benefits
- Improved efficiency in power conversion
- Reduced power dissipation
- Minimized switching losses
- Enhanced system reliability
- Compact design
Specifications (Typical)
- Maximum Repetitive Reverse Voltage (Vrrm): 70V (This can vary; refer to the datasheet)
- Maximum Average Forward Rectified Current (If(AV)): 2A (This can vary; refer to the datasheet)
- Forward Voltage (Vf): Approximately 0.7V at If = 2A
- Operating Temperature: -55°C to +150°C
- Package: DO-214AC (SMA)
Note: Refer to the official Infineon Technologies datasheet for precise specifications and application guidelines. This is an End-of-Life product, so availability may be limited.