EN
  • EN
  • DE

ESD206-B1-02ELS E6327

Part No ESD206-B1-02ELS E6327
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TSSLP-2-4
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 730813-ESD206-B1-02ELS E6327
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESD206-B1-02ELS E6327 CAD Model

Description

The Infineon Technologies ESD206-B1-02ELS E6327 is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This particular TVS diode is optimized for high-speed data lines, providing low capacitance and fast response times.

Applications:

  • High-Speed Data Lines: Protection for USB 3.0, USB 3.1, and other high-speed interfaces.
  • Antenna Protection: Protecting RF circuits from ESD during handling.
  • Ethernet Interfaces: Safeguarding Gigabit Ethernet ports from voltage surges.
  • Display Ports: Protecting DisplayPort interfaces in monitors and laptops.
  • Automotive Communication Buses: Protecting CAN and LIN buses in automotive applications.

Features:

  • Ultra-Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Fast Response Time: Quickly clamps transient voltages to safe levels.
  • Small Package Size: Allows for high-density PCB layouts.
  • Low Clamping Voltage: Minimizes voltage stress on protected components.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced Signal Integrity: Preserves signal quality in high-speed data lines.
  • Robust Protection: Prevents damage to sensitive electronic components from ESD.
  • Compact Design: Suitable for small form-factor devices.
  • Reliable Performance: Ensures long-term protection and stable operation.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The Infineon Technologies ESD206-B1-02ELS E6327 TVS diode provides robust protection against ESD and transient voltage events in high-speed data line applications. Its ultra-low capacitance ensures minimal signal distortion, preserving signal integrity. The fast response time allows for quick clamping of transient voltages, protecting sensitive components. The small package size allows for use in compact electronic devices. The low clamping voltage minimizes voltage stress on protected components. This TVS diode is RoHS compliant, making it an environmentally friendly choice for electronic designs.

This TVS diode is well-suited for protecting USB 3.0/3.1, Ethernet, DisplayPort, and automotive communication bus interfaces. Its combination of ultra-low capacitance, fast response time, and robust protection makes it a popular choice among engineers and designers.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0505 $57.8225
2,790+ $0.0415 $115.7850
4,315+ $0.0402 $173.4630
5,935+ $0.0390 $231.4650
7,695+ $0.0376 $289.3320
10,275+ $0.0337 $346.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess