EN
  • EN
  • DE

ESD5V3U2U-03LRH E6327

Part No ESD5V3U2U-03LRH E6327
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822894-ESD5V3U2U-03LRH E6327
Ultra Librarian 3D Model Ultra Librarian ESD5V3U2U-03LRH E6327 CAD Model

Description

The ESD5V3U2U-03LRH E6327 is a bidirectional Electrostatic Discharge (ESD) protection diode manufactured by Infineon Technologies. It's designed to protect sensitive electronic components from voltage surges caused by ESD events. This device is part of Infineon's extensive portfolio of ESD protection solutions and is known for its fast response time and low clamping voltage.

Applications:

  • Protection of high-speed data lines in smartphones
  • ESD protection for USB interfaces
  • Protection of HDMI ports in displays and TVs
  • Safeguarding antenna circuits in wireless devices
  • General ESD protection in electronic equipment

Features:

  • Bidirectional ESD protection
  • Low clamping voltage
  • Fast response time
  • Ultra-small package size (0201)
  • RoHS compliant

Benefits:

  • Effectively protects sensitive electronic components from ESD damage, improving device reliability.
  • Low clamping voltage ensures minimal stress on protected components during ESD events.
  • Fast response time prevents damage from rapid ESD transients.
  • Ultra-small package size allows for use in space-constrained applications.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications:

The ESD5V3U2U-03LRH E6327 has a typical breakdown voltage of 5.3V. Its clamping voltage is typically below 10V at a specified surge current. The device has a very low capacitance, making it suitable for protecting high-speed data lines. It comes in an ultra-small 0201 package. The device is designed for surface mount technology (SMT) assembly.

The dynamic resistance is a crucial parameter, indicating the diode's ability to limit the clamping voltage during an ESD event. The ESD5V3U2U-03LRH E6327 is designed with a low dynamic resistance to ensure effective ESD protection. The low capacitance minimizes signal distortion and ensures signal integrity in high-speed applications.

In summary, the ESD5V3U2U-03LRH E6327 ESD protection diode is a reliable and efficient solution for safeguarding sensitive electronic components from ESD damage. Its low clamping voltage, fast response time, and ultra-small package size make it an excellent choice for modern electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,920 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess