EN
  • EN
  • DE

ZXMN6A25DN8TA

Part No ZXMN6A25DN8TA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 3.8A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 3.8A
Maximum Rds On at Id,Vgs 50 mOhm @ 3.6A, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 20.4nC @ 10V
Max Input Capacitance 1063pF @ 30V
Maximum Power Dissipation 1.8W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 036982-ZXMN6A25DN8TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXMN6A25DN8TA CAD Model

Description

Introducing the ZXMN6A25DN8TA - A High-Efficiency MOSFET from Diodes Incorporated

The ZXMN6A25DN8TA is a cutting-edge N-channel enhancement mode Field-Effect Transistor (MOSFET) brought to you by the renowned semiconductor manufacturer, Diodes Incorporated. This device is specifically designed to deliver high efficiency and performance in a wide range of applications. The ZXMN6A25DN8TA is an excellent choice for power management tasks where space is at a premium and low on-resistance is essential.

Key Features

  • Low On-Resistance: The ZXMN6A25DN8TA boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
  • High Continuous Drain Current: With the capability to handle a high continuous drain current, this MOSFET is suitable for demanding applications that require robust current handling.
  • Enhanced Power Dissipation: Its enhanced power dissipation ensures reliable operation even under high power and temperature conditions.
  • Advanced Packaging: Enclosed in a compact and robust 8-pin SOIC package, the ZXMN6A25DN8TA is designed for optimal thermal performance and space-saving on PCBs.

Applications

The versatility of the ZXMN6A25DN8TA makes it ideal for a variety of applications, including:

  • DC/DC converters
  • Power management circuits
  • Load switches
  • Battery management systems
  • Motor control circuits
  • High-efficiency power supplies

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The ZXMN6A25DN8TA is produced with the highest manufacturing standards, ensuring reliability and performance consistency. This MOSFET is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Whether you are designing power supplies, working on battery management, or developing motor control systems, the ZXMN6A25DN8TA from Diodes Incorporated is a reliable and efficient solution that will meet your needs. Its superior electrical characteristics and compact form factor make it a top choice among engineers and designers looking to enhance their power management strategies.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7539 $52.7730
165+ $0.6186 $102.0690
255+ $0.5992 $152.7960
345+ $0.5799 $200.0655
450+ $0.5606 $252.2700
600+ $0.5026 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess