EN
  • EN
  • DE

ESD8V0L2B-03L

Part No ESD8V0L2B-03L
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Description Dual Channel TVS Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1172669-ESD8V0L2B-03L
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESD8V0L2B-03L CAD Model

Description

The ESD8V0L2B-03L is a TVS (Transient Voltage Suppression) diode manufactured by Infineon Technologies. It's designed to protect sensitive electronic components from electrostatic discharge (ESD) and transient voltage events. This particular diode is optimized for applications requiring a higher standoff voltage, providing robust protection in a compact package.

Applications:

  • Microcontroller Protection: Safeguarding microcontroller I/O pins from ESD strikes.
  • Sensor Interfaces: Protecting sensitive sensor circuits from voltage transients.
  • Power Line Protection: Providing ESD protection for low-voltage power lines.
  • Communication Ports: Protecting RS-232, RS-485, and other communication interfaces.
  • General Purpose I/O Protection: Ensuring the reliable operation of various input/output interfaces.

Features:

  • High Stand-off Voltage: Offers a higher working voltage, suitable for 5V systems.
  • Low Clamping Voltage: Minimizes stress on protected components during ESD events.
  • Low Leakage Current: Reduces power consumption and extends battery life in portable devices.
  • Small Form Factor: Enables compact circuit designs.
  • Bidirectional Protection: Provides symmetrical protection against both positive and negative ESD strikes.

Benefits:

  • Improved System Reliability: Protects electronic circuits from ESD damage, increasing overall system reliability.
  • Extended Product Lifespan: Reduces the risk of component failure due to ESD events.
  • Minimized Downtime: Prevents system malfunctions and failures caused by transient voltage events.
  • Increased Design Flexibility: Small package allows for easy integration into various applications.
  • Cost-Effective Solution: Provides a cost-effective means of protecting sensitive electronics.

Additional Details:

The ESD8V0L2B-03L features a typical breakdown voltage around 8V, making it suitable for protecting circuits operating at or near 5V. It is compliant with industry-standard ESD protection levels, including IEC 61000-4-2. The low clamping voltage ensures that the voltage seen by the protected component remains within safe operating limits during an ESD event. The device is available in a small leadless package, which minimizes parasitic inductance and improves clamping performance. The bidirectional characteristic simplifies circuit design and reduces component count. This TVS diode is an essential component for ensuring the robust and reliable operation of electronic systems in various environments. The Infineon manufacturing process ensures consistent quality and performance. It also features low dynamic resistance.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess