EN
  • EN
  • DE
  • IT

FD1000R33HE3KBPSA1

Part No FD1000R33HE3KBPSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MODULE 3300V 1000A  /  IGBT Module Trench Field Stop Dual Brake Chopper 3300 V 1000 A 11500 W Chassis Mount Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr Infineon Technologies
Series IHM-B
Package Bulk
IGBT Type Trench Field Stop
Configuration Dual Brake Chopper
Voltage - Collector Emitter Breakdown (Max) 3300 V
Current - Collector (Ic) (Max) 1000 A
Power - Max 11500 W
Vce(on) (Max) @ Vge, Ic 3.1V @ 15V, 1000A
Current - Collector Cutoff (Max) 5 mA
Input Capacitance (Cies) @ Vce 190 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Base Product Number FD1000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FD1000R33HE3-K,FD1000R33HE3-K-ND,SP001181570
Standard Package 1
Win Source Part Number 1210267-FD1000R33HE3KBPSA1
Ultra Librarian 3D Model Ultra Librarian FD1000R33HE3KBPSA1 CAD Model

Description

The FD1000R33HE3KBPSA1 is a dual brake chopper IGBT module from Infineon Technologies.

  • IGBT Type: Trench Field Stop
  • Collector-Emitter Breakdown Voltage: 3300V
  • Maximum Collector Current: 1000A
  • Maximum Collector-Emitter Voltage @ Vge, Ic: 3.1V @ 15V and 1000A
  • Input Capacitance @ 25V: 190nF
  • Maximum Collector Cutoff Current: 5mA
  • Mounting: Chassis
  • Operating Temperature Range: -40°C to 150°C

You May Also Be Interested in

Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.4879
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $351.4627
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $80.2388
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $97.2618
Infineon Technologies
IGBT MODULE VCES 1200V 150A
Lowest to $95.1430
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 150A 890W / IGBT Module Three Phase Inverter with Brake 1200 V 150 A 890 W Chassis Mount Module
Need more? Email Us
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,329.3234 $1,329.3234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess