EN
  • EN
  • DE

FF200R12KS4

Part No FF200R12KS4
Manufacturer Infineon Technologies
Description 62mm C-Series module with the fast IGBT2 for high-frequency switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1174036-FF200R12KS4
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FF200R12KS4 CAD Model

Description

The FF200R12KS4 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Infineon Technologies. This module is designed for high-power switching applications, offering efficient and reliable performance in demanding environments. It's a key component in various industrial and energy-related systems.

Applications:

  • Motor Drives: Used in AC and DC motor drives to control the speed and torque of electric motors in industrial machinery and automation systems.
  • Inverters: Employed in inverter circuits for converting DC power to AC power, commonly found in solar power systems, UPS (Uninterruptible Power Supplies), and welding equipment.
  • Power Supplies: Integrated into power supply units for various applications, including industrial power supplies and auxiliary power supplies.
  • Welding Equipment: Utilized in welding machines to provide precise control over the welding current and voltage.
  • Renewable Energy Systems: Found in solar inverters and wind turbine converters to efficiently convert renewable energy sources into usable electricity.

Features:

  • High Blocking Voltage: The FF200R12KS4 typically features a blocking voltage of 1200V, making it suitable for medium to high voltage applications.
  • Low Saturation Voltage: Offers low saturation voltage (VCE(sat)), which minimizes power dissipation and enhances overall efficiency.
  • Fast Switching Speed: Designed for fast switching speeds, enabling efficient operation in high-frequency applications and reducing switching losses.
  • Isolated Baseplate: Incorporates an isolated baseplate to simplify thermal management and electrical isolation.
  • Temperature Sensor: Some modules include an integrated temperature sensor for monitoring the junction temperature and providing thermal protection.

Benefits:

  • Improved Efficiency: The low saturation voltage and fast switching speed contribute to high energy efficiency.
  • Reliable Performance: Designed for robust and reliable operation in harsh industrial environments.
  • Simplified Thermal Management: The isolated baseplate facilitates effective heat dissipation, enhancing the module's lifespan.
  • Compact Design: The module's compact design enables space-saving integration into various systems.
  • Enhanced System Protection: The integrated temperature sensor provides real-time temperature monitoring, safeguarding against overheating and potential damage.

Additional Details:

The FF200R12KS4 usually has a current rating of around 200A. It uses a standard module package for easy mounting and connection. The internal structure includes IGBT chips and diodes optimized for specific application requirements. This module is designed to meet the stringent requirements of modern power electronics applications, offering a balance of performance, reliability, and cost-effectiveness.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.3911 $100.3911
2+ $93.2203 $186.4406
3+ $89.6349 $268.9047
4+ $86.0495 $344.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess