EN
  • EN
  • DE
  • IT

FM1808-70-STR

Part No FM1808-70-STR
Manufacturer Infineon Technologies
Catalog F-RAM
Description F-RAM 256K (32Kx8) 70ns 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon
Category F-RAM
RoHS N
Memory Size 256 kbit
Interface Type Parallel
Organization 32 k x 8
Package / Case SOIC-28
Access Time 70 ns
Supply Voltage - Min 0 V
Supply Voltage - Max 5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Ultra Librarian 3D Model Ultra Librarian FM1808-70-STR CAD Model

Description

F-RAM 256K (32Kx8) 70ns 5V

You May Also Be Interested in

Infineon Technologies
IC FRAM 16MBIT SPI/QUAD 24FBGA
Lowest to $545.4546
RAMXEED
IC FRAM 64KBIT SPI 33MHZ 8SOP
Lowest to $2.1819
Infineon Technologies
F-RAM 256K (32Kx8) 5V
Lowest to $3.3429
Infineon Technologies
F-RAM 256K (32Kx8) 70ns 5V
Need more? Email Us
RAMXEED
IC FRAM 1MBIT SPI 40MHZ 8WLP
Need more? Email Us
RAMXEED
IC FRAM 16KBIT SPI 20MHZ 8SON
Lowest to $2.5071
Rohm Semiconductor
F-RAM FeRAM TSOPI28 32,768-word x 8-bit
Lowest to $8.7313

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess