EN
  • EN
  • DE

FS50R06YE3

Part No FS50R06YE3
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Description Infineon power module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Collector Emitter Voltage (VCEO) 600 V
Max Collector Current 60 A
Maximum Operating Temperature 150 °C
Min Operating Temperature -40 °C
Mount Screw
Number of Pins 2
RoHS Compliant
Win Source Part Number 1059834-FS50R06YE3
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FS50R06YE3 CAD Model

Description

The FS50R06YE3 is an EasyPACK™ 2B module featuring a TrenchStop™ IGBT and Emitter Controlled 3 diode from Infineon Technologies. This power module is designed for use in inverter applications requiring high efficiency and reliability. It integrates multiple components into a single package, simplifying the design and assembly process.

Applications:

  • Industrial Drives: Used in variable frequency drives (VFDs) for controlling electric motors in industrial equipment.
  • Servo Drives: Employed in servo drive systems for precise motion control applications.
  • Welding Equipment: Found in welding machines for power conversion and control.
  • Renewable Energy: Utilized in solar inverters and wind turbine converters.
  • Uninterruptible Power Supplies (UPS): Integrated in UPS systems for providing backup power.

Features:

  • TrenchStop™ IGBTs: Offer low VCE(sat) and switching losses for high efficiency.
  • Emitter Controlled 3 Diode: Provides soft and fast recovery characteristics.
  • EasyPACK™ 2B Package: Compact and robust package for easy integration.
  • Integrated Temperature Sensor: Enables temperature monitoring for protection.
  • PressFit Pins: Allows for solderless mounting, simplifying assembly.

Benefits:

  • High Efficiency: Minimizes power losses, resulting in higher system efficiency.
  • Reliable Operation: Provides robust and reliable performance in harsh environments.
  • Simplified Design: Integrates multiple components into a single module, simplifying design.
  • Reduced Assembly Time: PressFit pins reduce assembly time and cost.
  • Thermal Protection: Integrated temperature sensor enables thermal protection.

Technical Specifications:

Typical specifications include (always verify with the specific datasheet):

  • Collector-Emitter Voltage (Vces): 600V
  • Continuous Collector Current (Ic): 50A (at 25°C)
  • Gate-Emitter Voltage (Vges): ±20V
  • Turn-on Energy (Eon): 1.2 mJ
  • Turn-off Energy (Eoff): 1.8 mJ
  • Operating Temperature: -40°C to +150°C

Disclaimer: Always refer to the official Infineon Technologies datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess