EN
  • EN
  • DE

HYB25D128323CL-3.6

Part No HYB25D128323CL-3.6
Manufacturer Infineon Technologies
Catalog DDR
Description GDDR 4MX32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943974-HYB25D128323CL-3.6
Series *
Ultra Librarian 3D Model Ultra Librarian HYB25D128323CL-3.6 CAD Model

Description

The HYB25D128323CL-3.6 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Infineon Technologies. This memory module is designed for various applications requiring high-speed data transfer and efficient memory access. This specific module has a capacity of 128Mb and is organized as 4M x 32 bits.

Applications:

  • Graphics Cards
  • Set-Top Boxes
  • Networking Devices
  • Digital TVs
  • Embedded Systems

Features:

  • Double Data Rate (DDR2) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • Data transfer rates up to 667 Mbps.
  • On-Chip DLL (Delay-Locked Loop): Provides accurate timing and synchronization.
  • 4-bit Prefetch Architecture: Improves data throughput.
  • Differential Clock Inputs (CK and /CK): Minimizes clock skew.
  • Data Mask (DM): Supports selective writing of data.
  • Auto Precharge: Offers automatic precharge functionality.
  • Programmable Burst Length: Supports burst lengths of 2, 4, and 8.
  • Programmable CAS Latency: Allows configuring CAS latency.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced System Performance: The high bandwidth of DDR2 memory improves system performance in data-intensive applications.
  • Reduced Power Consumption: Operates at a lower voltage (typically 1.8V) compared to DDR SDRAM, which reduces power consumption and heat generation.
  • Improved Stability: The DLL and differential clock inputs enhance signal integrity and system stability.
  • Cost-Effective: Provides a cost-efficient solution for high-performance memory applications.

Additional Details:

The HYB25D128323CL-3.6 is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) package. It requires a 1.8V power supply. The suffix '-3.6' likely indicates specific timing parameters or the speed grade. More detailed information, including timings and electrical characteristics, can be found in the Infineon datasheet for this part number.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess