EN
  • EN
  • DE

HYS72T256220HR-3S-B

Part No HYS72T256220HR-3S-B
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2-667 256Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950943-HYS72T256220HR-3S-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T256220HR-3S-B CAD Model

Description

The HYS72T256220HR-3S-B is a 2GB DDR2 ECC Registered DIMM manufactured by Infineon Technologies. This memory module is designed for use in servers and workstations that require high reliability and data integrity. It features error-correcting code (ECC) functionality, which detects and corrects single-bit errors, preventing data corruption and system crashes.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers

Features

  • 2GB capacity
  • DDR2 technology
  • ECC Registered DIMM
  • PC2-5300 (667MHz) speed
  • 240-pin DIMM form factor
  • 1.8V operating voltage
  • Double Data Rate architecture; two data transfers per clock cycle
  • Gold lead finish

Benefits

  • Increased system stability and reliability due to ECC functionality
  • Improved data integrity, preventing data corruption
  • Enhanced performance in memory-intensive applications
  • Reduced downtime and maintenance costs
  • Cost-effective solution for server and workstation memory upgrades

Additional Details

The HYS72T256220HR-3S-B module is specifically designed for systems that support DDR2 ECC Registered DIMMs. It operates at a voltage of 1.8V, which is standard for DDR2 memory. The registered design includes a register between the DRAM and the system's memory controller, which reduces the load on the memory bus and allows for higher densities and faster speeds. This module's PC2-5300 rating indicates a maximum bandwidth of 5300 MB/s. The module uses a 240-pin DIMM connector.

Infineon Technologies is a reputable manufacturer known for producing high-quality memory modules. This particular module is typically used in servers and high-end workstations requiring stable and reliable memory. Its ECC functionality is crucial for applications where data integrity is paramount, such as financial transactions, scientific simulations, and database management. The 'HR' in the part number designates a specific build or testing revision; detailed specifications can be found on Infineon's archived datasheets.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess