EN
  • EN
  • DE

HYS72T256420HFN-3S-B

Part No HYS72T256420HFN-3S-B
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2-667 256Mx72 FBDIMM 2Rx4 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950081-HYS72T256420HFN-3S-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T256420HFN-3S-B CAD Model

Description

The HYS72T256420HFN-3S-B is a 2GB DDR2 ECC Registered DIMM manufactured by Infineon Technologies (later Qimonda). This memory module is specifically designed for server and workstation environments requiring high levels of data integrity and system stability. Its registered design enhances signal integrity, particularly in systems with multiple memory modules.

Applications

  • Servers
  • Workstations

Features

  • 2GB Capacity
  • DDR2 Technology
  • PC2-5300 (667MHz) Speed
  • 240-pin DIMM
  • ECC (Error-Correcting Code)
  • Registered (Buffered)
  • 1.8V Operating Voltage
  • Serial Presence Detect (SPD)

Benefits

  • Enhanced Data Reliability: ECC detects and corrects single-bit errors, preventing data corruption and system downtime.
  • Improved System Stability: Registered design reduces electrical load on the memory controller, enhancing signal integrity and system stability.
  • Increased Performance: DDR2 technology provides faster data transfer rates compared to DDR.
  • Compatibility: Designed to meet JEDEC standards for DDR2 Registered DIMMs.
  • Reliable Operation: Manufactured by Infineon (later Qimonda) known for quality memory products.

Additional Details

The module utilizes a 240-pin DIMM form factor, which is standard for DDR2 memory. The ECC (Error-Correcting Code) feature ensures data integrity by detecting and correcting single-bit errors. This is particularly crucial in server and workstation environments where data corruption can have significant consequences. The Registered design incorporates a register between the DRAM chips and the memory controller, which buffers the signals and reduces the electrical load on the memory controller. This allows for greater system stability and the use of more memory modules. The Serial Presence Detect (SPD) feature allows the BIOS to automatically configure the memory module settings for optimal performance. DDR2 memory operates at a lower voltage than DDR, resulting in reduced power consumption. The HYS72T256420HFN-3S-B is designed to meet the stringent requirements of enterprise computing environments.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess