EN
  • EN
  • DE

ICE2PCS02G

Part No ICE2PCS02G
Manufacturer Infineon Technologies
Description Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1183102-ICE2PCS02G
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ICE2PCS02G CAD Model

Description

The ICE2PCS02G is a quasi-resonant flyback controller IC manufactured by Infineon Technologies. This IC is designed for use in switched-mode power supplies (SMPS), offering high efficiency and low standby power consumption. Quasi-resonant operation helps to reduce switching losses and improve overall performance. It is commonly used in adapters, chargers, and auxiliary power supplies.

Applications

  • AC-DC power adapters
  • Battery chargers
  • Auxiliary power supplies
  • Set-top boxes
  • Consumer electronics

Features

  • Quasi-resonant operation for high efficiency
  • Active Burst Mode for ultra-low standby power consumption
  • Built-in soft-start function
  • Cycle-by-cycle peak current limitation
  • Overvoltage protection
  • Overload protection
  • Overtemperature protection

Benefits

  • Reduces energy consumption and saves on electricity costs
  • Meets stringent energy efficiency standards
  • Simplifies power supply design
  • Protects the power supply from damage due to fault conditions
  • Enhances the reliability and lifespan of the power supply
  • Minimizes audible noise

Additional Details

The ICE2PCS02G typically operates with an external MOSFET. Its Active Burst Mode optimizes efficiency at light loads, minimizing standby power consumption. It includes comprehensive protection features like overvoltage, overload, and overtemperature protection to ensure safe and reliable operation. The IC is available in a small outline package (SOIC). Designers should refer to the Infineon Technologies datasheet for detailed specifications, application notes, and design recommendations. Considerations include selecting the appropriate MOSFET, transformer design, and optimizing the compensation network for stable operation.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5068 $50.6800
245+ $0.4158 $101.8710
375+ $0.4028 $151.0500
515+ $0.3898 $200.7470
665+ $0.3768 $250.5720
890+ $0.3379 $300.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,135 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess