EN
  • EN
  • DE

IDH20G120C5

Part No IDH20G120C5
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description Silicon Carbide Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825624-IDH20G120C5
Ultra Librarian 3D Model Ultra Librarian IDH20G120C5 CAD Model

Description

The IDH20G120C5 from Infineon Technologies is a silicon carbide (SiC) Schottky diode designed for high-voltage, high-frequency power applications. This diode leverages the superior material properties of SiC to deliver exceptional performance compared to traditional silicon diodes. It features a forward current of 20A and a reverse voltage of 1200V.

Applications

  • Power Factor Correction (PFC) circuits
  • Motor drives
  • Solar inverters
  • Uninterruptible Power Supplies (UPS)
  • Industrial power supplies

Features

  • 1200V Reverse Voltage
  • 20A Continuous Forward Current
  • SiC Schottky Diode Technology
  • Zero Reverse Recovery Charge
  • Temperature Independent Switching Behavior
  • High Surge Current Capability
  • RoHS Compliant

Benefits

  • Improved Efficiency: SiC technology reduces switching losses, leading to higher efficiency in power electronic systems.
  • Higher Frequency Operation: Enables higher switching frequencies, reducing the size and cost of passive components.
  • Reduced Heat Dissipation: Lower forward voltage drop and switching losses minimize heat generation, improving system reliability.
  • Enhanced System Reliability: Robust design and high surge current capability ensure reliable operation in demanding environments.
  • Simplified Thermal Management: Reduced heat dissipation simplifies thermal design and cooling requirements.

The IDH20G120C5 offers a low forward voltage drop, minimizing conduction losses and improving overall system efficiency. Its zero reverse recovery charge eliminates switching losses, allowing for higher switching frequencies. This device is available in a through-hole package. With its superior performance and reliability, the IDH20G120C5 is an ideal choice for demanding power applications where efficiency, reliability, and compact size are critical requirements. The SiC Schottky diode ensures minimal switching losses even at higher temperatures. The robust design of the diode allows for a high surge current capability, protecting the device against transient overcurrent events. Its temperature-independent switching behavior ensures stable and predictable performance across a wide range of operating conditions.

You May Also Be Interested in

General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess