EN
  • EN
  • DE

IDV02S60C

Part No IDV02S60C
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description 2nd Generation thinQ SiC Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185219-IDV02S60C
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDV02S60C CAD Model

Description

The IDV02S60C is a 600V, 2A CoolSiC™ Schottky diode from Infineon Technologies. This diode utilizes silicon carbide (SiC) technology to deliver superior switching performance and energy efficiency compared to conventional silicon diodes. It is particularly suited for applications that require high-speed switching and low losses.

Applications

  • Power Factor Correction (PFC) circuits
  • Boost converters
  • DC-DC converters
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Switch-mode power supplies (SMPS)

Features

  • 600V Blocking Voltage: Provides a high safety margin for robust operation in demanding power electronic circuits.
  • 2A Continuous Forward Current: Designed for applications requiring moderate power levels.
  • CoolSiC™ Schottky Diode Technology: Enables significantly reduced switching losses and enhanced overall efficiency compared to silicon-based diodes.
  • Zero Reverse Recovery Charge: Completely eliminates reverse recovery losses, improving efficiency and reducing EMI.
  • Temperature-Independent Switching Behavior: Ensures consistent and predictable performance across a wide range of operating temperatures.
  • High Surge Current Capability: Provides enhanced robustness and reliability under transient and overload conditions.

Benefits

  • Exceptional Efficiency: The absence of reverse recovery charge, combined with a low forward voltage drop, contributes to superior energy efficiency in power conversion circuits.
  • Reduced Switching Losses: Silicon Carbide (SiC) technology minimizes energy losses during switching transitions, facilitating higher operating frequencies and reduced heat generation.
  • Improved Thermal Performance: Lower losses result in less heat dissipation, simplifying thermal management and reducing the need for extensive heat sinking.
  • Increased Power Density: The compact size and efficient performance of the diode enable higher power density designs in power electronic systems.
  • Enhanced System Reliability: The robust SiC material enhances overall system reliability and long-term stability.

Additional Details

The IDV02S60C features a forward voltage drop (Vf) of approximately 1.45V at 2A. Its surge current capability is rated at 22A. The diode is commonly packaged in a SOD-123. The operating temperature spans from -55°C to +175°C. The CoolSiC™ Schottky diode delivers superior performance over traditional silicon diodes in terms of switching speed and efficiency, making it ideal for modern power electronics applications.

This CoolSiC™ Schottky diode is a crucial component in contemporary power electronic systems, promoting superior efficiency, reduced dimensions, and increased reliability in power conversion applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess