EN
  • EN
  • DE

IDW30G65C5

Part No IDW30G65C5
Manufacturer Infineon Technologies
Description 650V SiC thinQ!™ Generation 5 diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185228-IDW30G65C5
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDW30G65C5 CAD Model

Description

The IDW30G65C5 is a silicon carbide (SiC) diode from Infineon Technologies, part of their Schottky diode family. These diodes are designed for high-efficiency power conversion systems, offering superior performance compared to traditional silicon diodes due to their fast switching speeds, low reverse recovery charge, and high-temperature capabilities. The IDW30G65C5 is particularly well-suited for applications requiring high power density and minimal switching losses.

Applications

  • Power Factor Correction (PFC): Implemented in PFC circuits in power supplies to improve power factor and reduce harmonic distortion.
  • Boost Converters: Used in boost converters for voltage step-up applications where high efficiency is required.
  • Solar Inverters: Employed in solar inverters for efficient DC-AC power conversion.
  • Electric Vehicle (EV) Chargers: Utilized in EV chargers to improve power conversion efficiency and reduce charging time.
  • Industrial Motor Drives: Integrated into industrial motor drives to reduce switching losses and enhance overall system performance.

Features

  • Silicon Carbide (SiC) Technology: Utilizes silicon carbide material, providing superior electrical and thermal characteristics compared to silicon.
  • Zero Reverse Recovery Current: Exhibits virtually no reverse recovery current, minimizing switching losses and improving efficiency.
  • High Forward Surge Current Capability: Designed to withstand high forward surge currents, enhancing reliability under transient conditions.
  • Temperature-Independent Switching Behavior: Offers stable switching performance over a wide temperature range.
  • High Blocking Voltage: Capable of withstanding high reverse voltages, ensuring robust operation in demanding applications.

Benefits

  • High Efficiency: The combination of SiC technology and zero reverse recovery current results in significantly higher efficiency compared to silicon diodes.
  • Reduced Switching Losses: Minimal reverse recovery charge reduces switching losses, enabling higher operating frequencies and smaller passive components.
  • Improved Reliability: High forward surge current capability and robust design enhance overall system reliability.
  • Increased Power Density: The ability to operate at higher frequencies allows for smaller and lighter power conversion systems.
  • Simplified Thermal Management: Lower switching losses reduce heat generation, simplifying thermal management requirements.

Additional Details

The IDW30G65C5 has a repetitive peak reverse voltage (VRRM) of 650V, a continuous forward current (IF) of 30A, and a forward voltage (VF) of approximately 1.6V. It typically comes in a TO-247 package for efficient heat dissipation. This SiC diode is ideal for applications where high efficiency, reliability, and power density are critical factors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7490 $58.7450
11+ $9.6403 $106.0433
17+ $9.3390 $158.7630
23+ $9.0377 $207.8671
29+ $8.7365 $253.3585
39+ $7.8327 $305.4753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 483 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess