EN
  • EN
  • DE
  • IT

IGB10N60TATMA1

Part No IGB10N60TATMA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 600V 20A 110W TO263-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
IGBT Type NPT, Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 20A
Pulsed Collector Current 30A
Collector-emitter saturation voltage(Max) 2.05V @ 15V, 10A
Maximum Power Dissipation 110W
Total Switching Energy(Ets) 430μJ
Input Type Standard
Gate Charge 62nC
Turn-on and Turn-off delay time 12ns/215ns
Testing Conditions 400V, 10A, 23 Ohm, 15V
Temperature Range - Operating -40°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO263-3-2
Win Source Part Number 1045132-IGB10N60TATMA1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IGB10N60TATMA1 CAD Model

Description

The Infineon Technologies 433626 is an NPT, Trench Field Stop IGBT designed for use in discrete semiconductor products.

  • Collector-Emitter Breakdown Voltage: 600V
  • Current Collector: 20A
  • Package: PG-TO263-3-2
  • Temperature Range: -40°C to 175°C
  • Power Dissipation: 110W
  • Collector-Emitter Saturation Voltage: 2.05V @ 15V, 10A
  • Gate Charge: 62nC
  • Total Switching Energy: 430μJ
  • Turn-on Delay Time: 12ns
  • Turn-off Delay Time: 215ns
  • Status: active

You May Also Be Interested in

Infineon Technologies
IGBT 600V 80A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 1200V 120A SUPER-247
Need more? Email Us
ON Semiconductor
IGBT TRENCH FS 1200V 80A TO-247
Need more? Email Us
IXYS
IGBT 1200V 104A ISOPLUS247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 70A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 1200V 30A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 95A TO-247AD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1722 $70.3320
135+ $0.9619 $129.8565
210+ $0.9318 $195.6780
290+ $0.9016 $261.4640
375+ $0.8716 $326.8500
500+ $0.7815 $390.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess