EN
  • EN
  • DE

IGP30N60H3XKSA1

Part No IGP30N60H3XKSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 600V 60A 187W TO220-3 / IGBT Trench Field Stop 600 V 60 A 187 W Through Hole PG-TO220-3-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Infineon Technologies
Series TrenchStop®
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 30A
Power - Max 187 W
Switching Energy 1.17mJ
Input Type Standard
Gate Charge 165 nC
Td (on/off) @ 25°C 18ns/207ns
Test Condition 400V, 30A, 10.5Ohm, 15V
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package PG-TO220-3-1
Base Product Number IGP30N60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names IGP30N60H3,SP000702546,IGP30N60H3-ND
Standard Package 50
Win Source Part Number 1013975-IGP30N60H3XKSA1
Ultra Librarian 3D Model Ultra Librarian IGP30N60H3XKSA1 CAD Model

Description

The Infineon Technologies 1013975-IGP30N60H3XKSA1 is an IGBT transistor with a TrenchStop series.

  • Package: TO-220-3
  • Voltage-Collector Emitter Breakdown: 600V
  • Maximum Collector Current: 60A
  • Maximum Collector Pulsed: 120A
  • Vce(on) @ Maximum: 2.4V @ 15V, 30A
  • Switching Energy: 1.17mJ
  • Gate Charge: 165 nC
  • Operating Temperature Range: -40°C and 175°C (TJ)

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6882 $51.5702
26+ $3.8467 $100.0142
41+ $3.7265 $152.7865
56+ $3.6063 $201.9528
72+ $3.4861 $250.9992
96+ $3.1255 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess