EN
  • EN
  • DE

IKW30N65ES5

Part No IKW30N65ES5
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon
Product Category IGBTs
RoHS Details
Technology Si
Package / Case TO-247-3
Mounting Style Through Hole
Configuration Single
Collector- Emitter Voltage VCEO Max 650 V
Collector-Emitter Saturation Voltage 1.35 V
Maximum Gate Emitter Voltage - 20 V, 20 V
Continuous Collector Current at 25 C 62 A
Pd - Power Dissipation 188 W
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 175 C
Series TRENCHSTOP 5 S5
Packaging Tube
Brand Infineon Technologies
Gate-Emitter Leakage Current 100 nA
Product Type IGBT Transistors
Factory Pack Quantity Factory Pack Quantity 240
Subcategory IGBTs
Tradename TRENCHSTOP
Part # Aliases SP001319678 IKW30N65ES5XKSA1
Unit Weight 1.340411 oz
Ultra Librarian 3D Model Ultra Librarian IKW30N65ES5 CAD Model

You May Also Be Interested in

Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to €5.8050
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to €1.0555
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to €131.9306
Infineon Technologies
IGBT Modules RoHS
Lowest to €809.1744
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to €2.1109
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to €3.1664
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to €840.8377
Infineon Technologies
IGBT Modules RoHS
Lowest to €142.0792
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to €4.4857

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ €3.1664 €47.4959
35+ €2.5980 €90.9315
55+ €2.5169 €138.4297
75+ €2.4357 €182.6754
97+ €2.3545 €228.3895
129+ €2.1109 €272.3096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,308 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess