The IPB023N06N3G is a CoolMOS™ Power MOSFET from Infineon Technologies, part of their OptiMOS™ series. This N-channel MOSFET is engineered for optimized performance in synchronous rectification, DC-DC conversion, and other high-efficiency power applications. It boasts a very low on-resistance and fast switching characteristics, contributing to reduced power losses and improved system efficiency.
Applications
- Synchronous Rectification in AC-DC and DC-DC Power Supplies
- DC-DC Converters
- Motor Control Applications
- Battery Management Systems
- High-Frequency Switching Applications
Features
- 60V Drain-Source Voltage (VDS)
- Ultra-Low On-Resistance (RDS(on)) of 2.3 mΩ (typical)
- Optimized for Synchronous Rectification
- Low Gate Charge (Qg)
- Avalanche Rated
- Pb-free lead plating; RoHS compliant
Benefits
- High Efficiency: The extremely low on-resistance minimizes conduction losses, enhancing overall efficiency in power conversion applications.
- Reduced Power Dissipation: Lower RDS(on) contributes to less heat generation, simplifying thermal design and improving reliability.
- Fast Switching Speed: Low gate charge facilitates faster switching speeds, reducing switching losses and enabling higher frequency operation.
- Robustness: Avalanche rating ensures reliable performance under demanding transient conditions.
- Simplified Design: Optimized for synchronous rectification, simplifying circuit design in these types of applications.
Additional Details
The IPB023N06N3G leverages Infineon's advanced OptiMOS™ technology, resulting in superior performance compared to conventional MOSFETs. This includes lower on-resistance, reduced gate charge, and improved switching behavior. This MOSFET is typically available in a TO-263 (D2PAK) package, providing excellent thermal dissipation capabilities for demanding applications.
Technical Specifications:
- VDS (Drain-Source Voltage): 60V
- RDS(on) (On-Resistance): 2.3 mΩ (typical)
- ID (Drain Current): Consult datasheet for specific value depending on package and operating conditions.
- Qg (Gate Charge): Consult datasheet for specific value.
- Package Type: TO-263 (D2PAK)
It's crucial to consult the manufacturer's datasheet for the most accurate and up-to-date specifications and application recommendations before integrating this product into any design.