The IPB072N15N3 is a power MOSFET from Infineon Technologies, part of their OptiMOS™3 family. This N-channel MOSFET is engineered for high-efficiency power conversion in a multitude of applications. It distinguishes itself with a remarkably low on-state resistance (RDS(on)) and optimized switching characteristics, minimizing both conduction and switching losses. This makes it an ideal choice for applications demanding superior power density and efficiency.
Applications
- Synchronous rectification in switched-mode power supplies (SMPS)
- DC-DC converters
- Motor control
- Battery management systems (BMS)
- OR-ing applications
Features
- OptiMOS™3 Technology: Provides ultra-low on-state resistance (RDS(on)) and optimized switching behavior.
- Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
- Avalanche Rated: Robust against transient voltage spikes.
- 100% Avalanche Tested: Ensures consistent avalanche performance.
- Pb-Free Lead Finish: Compliant with RoHS directives for environmental protection.
Benefits
- High Efficiency: Ultra-low RDS(on) minimizes conduction losses, leading to high efficiency.
- Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
- Improved System Performance: Fast switching speeds enhance the overall performance of the application.
- Increased Power Density: Efficient design enables higher power density in compact applications.
- Robust and Reliable: Avalanche rating and 100% testing ensure reliable operation in demanding conditions.
Additional Details
The IPB072N15N3 typically has a drain-source voltage (VDS) rating of 150V and a continuous drain current (ID) rating that is dependent on case temperature and cooling conditions. The gate-source voltage (VGS) is usually rated at ±20V. The low gate charge (Qg) is a key factor in its fast switching speeds. It is commonly available in a TO-263 (D2PAK) package. It meets or exceeds industry standards for quality and reliability. Proper gate drive circuitry is recommended for optimal performance.