The Infineon IPB16CN10N is a high-performance N-channel power MOSFET designed for a wide range of applications, including synchronous rectification in SMPS, DC-DC converters, and motor control. It features low on-state resistance and fast switching speed, resulting in high efficiency and reduced power losses.
Applications
- Synchronous Rectification in SMPS
- DC-DC Converters
- Motor Control
- Battery Management Systems
- Power Tool Applications
Features
- N-Channel MOSFET
- 100V Drain-Source Voltage (VDS)
- Low On-State Resistance (RDS(on))
- High Current Capability
- Logic Level Input
- Fast Switching Speed
- Pb-free lead plating; RoHS compliant
- Available in a Power SO-8 package
Benefits
- High Efficiency: Low RDS(on) minimizes conduction losses, leading to improved efficiency.
- Fast Switching: Reduces switching losses and allows for higher switching frequencies.
- Logic Level Drive: Simplifies gate drive circuitry.
- Robustness: Designed for reliable operation in demanding applications.
- Compact Size: Power SO-8 package allows for space-saving designs.
Additional Details
The IPB16CN10N's datasheet specifies parameters such as gate threshold voltage, input capacitance, and thermal resistance. It is designed to operate within a specified temperature range. The low gate charge (Qg) contributes to faster switching speeds. The device is often used in conjunction with gate driver ICs for optimal performance. The RDS(on) is typically specified at different gate-source voltages to allow designers to optimize their circuits.