The Infineon IPB80N06S2L-07 is a high-performance OptiMOS™ power MOSFET designed for a wide range of applications, including synchronous rectification in SMPS, DC-DC converters, and motor control. This N-channel MOSFET offers exceptional efficiency and reliability, making it ideal for demanding power management systems.
Applications:
- Synchronous Rectification in SMPS
- DC-DC Converters
- Motor Control
- Battery Management Systems
- High-Frequency Switching Applications
Features:
- OptiMOS™ Technology: Provides ultra-low on-state resistance (Rds(on)).
- N-Channel MOSFET: Enhances switching speed and efficiency.
- Logic Level Drive: Allows direct interfacing with microcontrollers and logic circuits.
- Avalanche Rated: Ensures robustness against voltage spikes.
- 100% Avalanche Tested: Guarantees avalanche capability.
- Pb-free lead plating; RoHS compliant: Meets environmental standards.
- Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
- Very Low On-Resistance RDS(on): Minimizes conduction losses.
Benefits:
- Increased System Efficiency: Low Rds(on) and Qg reduce power losses, improving overall system efficiency.
- Simplified Design: Logic level drive simplifies interfacing with control circuitry.
- Enhanced System Reliability: Avalanche rating and testing ensure robustness against voltage transients.
- Reduced Heat Dissipation: Low Rds(on) minimizes heat generation, simplifying thermal management.
- Environmentally Friendly: Pb-free and RoHS compliant, meeting environmental regulations.
The IPB80N06S2L-07 features a maximum drain-source voltage (Vds) of 60V and a continuous drain current (Id) of up to 80A, dependent on operating conditions. The device is available in a PG-TO263-3 package, suitable for surface mounting. It delivers exceptional performance in high-frequency switching applications, providing a combination of efficiency, reliability, and ease of use. The MOSFET's robust design and low on-state resistance make it an excellent choice for various power management applications.