The IPD15N06S2L-64 is an N-channel OptiMOS™ power MOSFET from Infineon Technologies. This component is engineered for optimized performance in various power management and switching applications. It's characterized by its low on-state resistance and efficient switching behavior.
Applications:
- Synchronous rectification in SMPS (Switched Mode Power Supplies)
- DC-DC Converters
- Power tools
- Motor control circuits
- Battery management systems
Features:
- Low on-state resistance Rds(on)
- Optimized for high-frequency switching
- Logic level compatibility
- Avalanche rated
- 100% Avalanche tested
- Pb-free terminal finishing; RoHS compliant
Benefits:
- Improved efficiency in power conversion due to minimized conduction losses
- Reduced heat dissipation and enhanced thermal management
- Direct drive from microcontrollers, simplifying driver circuit design
- Robustness against voltage spikes and overloads
- Environmentally friendly due to compliance with environmental standards
Additional Details:
The IPD15N06S2L-64 boasts a drain-source voltage (Vds) rating of 60V and a continuous drain current (Id) of 15A. It is housed in a PG-TO252-3 package suitable for surface mount assembly. The 'S2L' in the part number indicates a specific generation of OptiMOS™ technology, focusing on optimizing the trade-off between on-state resistance and gate charge. The 64 likely refers to the tape and reel packaging quantity.
This MOSFET is particularly advantageous in applications demanding both high efficiency and compact design. Its characteristics make it well-suited for use in modern, space-constrained electronic devices.