The IPD50N03S2L-06 is a N-channel power MOSFET from Infineon Technologies, designed for low-voltage, high-current switching applications. It's part of the OptiMOS™ family, known for their optimized performance in synchronous rectification and DC-DC conversion. This MOSFET provides an excellent balance between on-resistance, gate charge, and switching speed, making it suitable for a wide range of power management applications.
Applications:
- Synchronous rectification in AC-DC and DC-DC converters
- Power tools
- Motor control applications
- Battery management systems
- Load switching
Features:
- Very low on-resistance (RDS(on)) for minimal conduction losses.
- Optimized gate charge (Qg) for fast switching.
- Avalanche rated.
- Logic level driving.
- Robust design.
- Available in a D-Pak (TO-252) package for efficient heat dissipation.
- RoHS compliant.
Benefits:
- High energy efficiency, reducing power consumption and heat generation.
- Improved system performance due to fast switching speeds.
- Simplified driving requirements with logic level compatibility.
- Enhanced system reliability through avalanche ruggedness.
- Compact and efficient thermal management in a D-Pak package.
- Environmentally friendly due to RoHS compliance.
Additional Details:
The IPD50N03S2L-06 features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 50A. Its on-resistance (RDS(on)) is typically 6 mOhms at VGS = 10V. The MOSFET uses Infineon's advanced OptiMOS™ technology to minimize switching losses and optimize efficiency. The D-Pak package facilitates surface mounting and effective heat transfer to the PCB. Its logic-level gate drive makes it compatible with a wider range of control circuits, simplifying design and implementation.