EN
  • EN
  • DE

IPD50N04S4-08

Part No IPD50N04S4-08
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS-T2 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186137-IPD50N04S4-08
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPD50N04S4-08 CAD Model

Description

The IPD50N04S4-08 is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Infineon Technologies. It is designed for high-efficiency switching applications. This N-channel MOSFET is known for its low on-state resistance (Rds(on)), which minimizes power losses and improves overall system efficiency.

Applications

  • Synchronous Rectification: Used in synchronous rectification circuits in power supplies to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Motor Control: Used in motor control circuits for switching and controlling motor speed and torque.
  • Load Switching: Applied in load switching applications to control the power supply to various loads.
  • Power Tools: Used in power tools for efficient power switching and motor control.

Features

  • Low On-State Resistance (Rds(on)): Minimizes conduction losses, increasing efficiency.
  • Logic Level Input: Can be driven directly by logic signals, simplifying interface circuitry.
  • Avalanche Rated: Can withstand avalanche breakdown, enhancing reliability.
  • Fast Switching Speed: Enables high-frequency operation, improving performance in switching applications.
  • Lead-Free Package: Complies with environmental regulations.

Benefits

  • High Efficiency: Low Rds(on) reduces power losses, resulting in higher efficiency and lower operating temperatures.
  • Simplified Design: Logic level input simplifies drive circuitry, reducing component count and cost.
  • Increased Reliability: Avalanche rating enhances robustness and reliability in demanding applications.
  • Improved Performance: Fast switching speed enables high-frequency operation, improving overall system performance.
  • Environmentally Friendly: Lead-free package reduces environmental impact.

Additional Details

The IPD50N04S4-08 typically comes in a TO-252 or similar surface-mount package. It is important to provide adequate heat sinking to manage power dissipation, especially in high-current applications. Gate resistor selection is critical for optimizing switching speed and minimizing ringing. Consult the datasheet for detailed specifications, thermal characteristics, gate drive requirements, and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2120 $50.8760
49+ $2.0720 $101.5280
75+ $2.0020 $150.1500
108+ $1.8620 $201.0960
140+ $1.7920 $250.8800
175+ $1.7220 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,543 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess