The IPD50P04P4-13 is a discrete P-Channel Power MOSFET from Infineon Technologies. This MOSFET is designed for a wide range of power switching and control applications. Its P-channel configuration makes it suitable for high-side switching and load management. It features low on-state resistance and is designed for efficient and reliable performance.
Applications
- High-Side Switching
- Load Management
- Reverse Polarity Protection
- Power Distribution
- Automotive Applications
Features
- P-Channel MOSFET
- Low RDS(on)
- Avalanche rated
- Logic level input
- 100% avalanche tested
- Lead-Free
Benefits
- Simplified high-side switching implementation.
- Efficient power handling due to low conduction losses.
- Improved system reliability with the avalanche rating.
- Direct driving from microcontrollers possible due to logic level input.
- Compliance with environmental regulations.
Additional Details
The IPD50P04P4-13 features a drain-source voltage (VDS) rating of -40V and a continuous drain current (ID) rating of -50A. Its low RDS(on) minimizes conduction losses, enhancing efficiency in power switching applications. The avalanche rating ensures that the device is robust against transient voltage spikes, improving overall system reliability. The logic level input allows for direct driving from microcontrollers and other logic devices, simplifying the design of gate drive circuitry. This makes it especially useful in applications where direct control from a logic source is needed for efficient power management.