The IPD50P04P4L-11 is a P-channel OptiMOS™ power MOSFET from Infineon Technologies. This MOSFET is designed for high-efficiency power conversion and load switching, and is optimized for applications requiring low on-state resistance. P-channel MOSFETs are commonly used in high-side switching applications.
Applications:
- High-side load switching
- Reverse polarity protection
- DC-DC converters
- Power management in portable devices
- Battery management systems
Features:
- Low on-state resistance (Rds(on))
- Optimized for DC-DC conversion
- Logic Level
- Avalanche rated
- 100% Avalanche tested
- Pb-free lead finishing; RoHS compliant
Benefits:
- Improved system efficiency due to reduced conduction losses
- Simplified drive circuitry due to logic level compatibility
- Robust performance under voltage stress
- Environmentally friendly due to Pb-free and RoHS compliance
Additional Details:
The IPD50P04P4L-11 features a Drain-Source voltage (Vds) of -40V and a continuous Drain current (Id) of -50A. It is available in a PG-TO252-3 package designed for surface mount assembly. The 'P4L' designation refers to the specific OptiMOS™ technology generation, known for its low on-state resistance. The '-11' likely indicates the specific packing quantity.
This MOSFET is especially suited for applications where efficient high-side switching or reverse polarity protection is needed. Its low on-state resistance and robust design make it a reliable choice for a variety of power management and switching systems.