EN
  • EN
  • DE

IPD50R950CE

Part No IPD50R950CE
Manufacturer Infineon Technologies
Description 500V CoolMOS™ CE Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186159-IPD50R950CE
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPD50R950CE CAD Model

Description

The IPD50R950CE is a CoolMOS™ power MOSFET from Infineon Technologies. It is designed for high-voltage, high-efficiency power conversion applications. This MOSFET is known for its low on-state resistance (Rds(on)) and fast switching performance, making it ideal for demanding power applications.

Applications:

  • Power Factor Correction (PFC) circuits
  • Flyback converters
  • Forward converters
  • LED lighting
  • Consumer power adapters

Features:

  • Superjunction technology for low on-state resistance
  • High blocking capability
  • Low gate charge (Qg)
  • Integrated gate resistor (Rg)
  • ESD protection
  • Pb-free lead finishing; RoHS compliant

Benefits:

  • Increased system efficiency due to low Rds(on)
  • Reduced switching losses
  • Simplified gate drive design
  • Improved system reliability due to integrated protection features
  • Environmentally friendly due to Pb-free and RoHS compliance

Additional Details:

The IPD50R950CE features a Drain-Source voltage (Vds) of 500V and an on-state resistance (Rds(on)) of 0.95 Ohms. It is available in a PG-TO252-3 package designed for surface mounting on PCBs. The integrated gate resistor helps to reduce ringing and EMI (Electromagnetic Interference). The CoolMOS™ technology provides superior performance compared to conventional MOSFETs in high-voltage applications.

This MOSFET is particularly well-suited for applications where efficiency and power density are critical design considerations. Its robust design and performance characteristics make it a reliable choice for a variety of power management and conversion systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4328 $50.1480
90+ $1.1757 $105.8130
135+ $1.1389 $153.7515
185+ $1.1022 $203.9070
235+ $1.0655 $250.3925
315+ $0.9552 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess