EN
  • EN
  • DE

USB3320C-EZK

Part No USB3320C-EZK
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX USB 2.0 FLEXPWR 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Supply Voltage - Operating 1.8 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 396480-USB3320C-EZK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB3320C-EZK CAD Model

Description

Microchip Technology USB3320C-EZK: High-Speed USB Transceiver

The USB3320C-EZK is a cutting-edge, high-speed USB 2.0 transceiver from Microchip Technology, designed to provide a flexible and robust interface solution for various USB applications. This compact and efficient device is part of Microchip's esteemed family of USB transceivers, known for their reliability and performance in connecting peripherals to USB hosts.

Key Features:

  • USB-IF Compliance: The USB3320C-EZK is fully compliant with the USB 2.0 specification, ensuring seamless integration and compatibility with existing USB systems and devices.
  • High-Speed Data Transfer: Capable of operating at 480 Mbps, this transceiver is well-suited for applications requiring fast data transfer, such as external storage devices, streaming media, and various communication interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the USB3320C-EZK features a low-power mode to reduce power usage when the device is idle, making it ideal for battery-powered applications.
  • UTMI+ Interface: It incorporates a UTMI+ Level 3 interface for easy integration with a USB controller, facilitating a straightforward design process.
  • Small Form Factor: Housed in a space-saving 32-pin QFN package, this transceiver is perfect for portable and space-constrained applications.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, it is reliable in a variety of environments, from consumer electronics to industrial applications.
  • Integrated Termination Resistors: The inclusion of integrated termination resistors simplifies the PCB layout and reduces external component requirements.

Applications:

The versatility of the USB3320C-EZK makes it an excellent choice for a wide array of applications, such as:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • GPS Units
  • Industrial Control Systems
  • Networking Equipment

Microchip Technology's USB3320C-EZK transceiver is an exemplary solution for developers looking to implement high-speed USB connectivity with minimal design effort and maximum efficiency. Its robust feature set and compliance with industry standards ensure that it will continue to be a go-to component for innovative USB-based designs.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3068 $52.2720
85+ $1.2241 $104.0485
130+ $1.1828 $153.7640
185+ $1.1000 $203.5000
240+ $1.0587 $254.0880
295+ $1.0173 $300.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,660 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess