EN
  • EN
  • DE

IPD60R380E6

Part No IPD60R380E6
Manufacturer Infineon Technologies
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186162-IPD60R380E6
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPD60R380E6 CAD Model

Description

The IPD60R380E6 is a CoolMOS™ Power MOSFET from Infineon Technologies. This MOSFET is designed for high-efficiency power conversion in a variety of applications. It leverages Infineon's advanced superjunction technology to provide low on-resistance (RDS(on)) and reduced switching losses, enhancing overall system performance and energy efficiency.

Applications

  • Switched-mode power supplies (SMPS): Commonly used in power supplies for servers, telecom equipment, and industrial applications.
  • Power factor correction (PFC): Employed in PFC stages to improve the power factor of electronic devices.
  • DC-DC converters: Suitable for DC-DC conversion in various electronic systems, including those in automotive and renewable energy sectors.
  • Lighting: Used in electronic ballasts and LED lighting applications.

Features

  • CoolMOS™ E6 Superjunction Technology: Provides very low on-resistance and gate charge.
  • Low RDS(on): Reduces conduction losses, improving efficiency. Typical RDS(on) is 0.38 Ohms.
  • High commutation ruggedness: Ensures reliable operation under demanding conditions.
  • Low gate charge (Qg): Minimizes switching losses.
  • Integrated gate resistor: Simplifies design and reduces external component count.
  • Pb-free plating; RoHS compliant: Environmentally friendly.

Benefits

  • Increased system efficiency: Reduces power consumption and heat generation.
  • High power density: Enables smaller and more compact designs.
  • Improved reliability: Robust design ensures stable operation.
  • Reduced system cost: Fewer components required due to integrated features.
  • Simplified thermal management: Lower RDS(on) reduces heat dissipation.

Additional Details

The IPD60R380E6 operates with a drain-source voltage (VDS) of up to 600V and can handle a continuous drain current (ID) of up to 9.9A (at 25°C). It is typically supplied in a PG-TO252 (DPAK) package, which allows for efficient heat dissipation. The device is designed to offer superior performance in hard-switching topologies, contributing to lower EMI and enhanced system reliability. Its optimized gate charge characteristics ensure fast switching speeds and reduced switching losses across a wide range of operating conditions. The device’s robust body diode further enhances its suitability for applications requiring hard commutation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3109 $58.9905
110+ $1.0765 $118.4150
170+ $1.0430 $177.3100
230+ $1.0095 $232.1850
300+ $0.9748 $292.4400
400+ $0.8743 $349.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess