EN
  • EN
  • DE

PIC18F24K20-I/ML

Part No PIC18F24K20-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061885-PIC18F24K20-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F24K20-I/ML CAD Model

Description

Microchip Technology's PIC18F24K20-I/ML Microcontroller

The PIC18F24K20-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications that require reliable and efficient operation. This MCU is part of the popular PIC18F family, known for its robust architecture, rich set of features, and ease of use.

Key Features:

  • Enhanced Mid-Range Core: With a 16-bit instruction set and a 8-bit data bus, the PIC18F24K20-I/ML provides increased performance while maintaining the simplicity of the mid-range 8-bit PIC microcontrollers.
  • Flash Memory: It comes with 16KB of flash memory, which is ideal for storing application code. This flash memory is self-programmable under software control, allowing for firmware updates in the field.
  • RAM and EEPROM: The MCU includes 768 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory storage.
  • High Precision Oscillator: The device features an internal oscillator with selectable frequencies, eliminating the need for an external crystal and reducing the overall component count and system cost.
  • Power Management: It offers multiple power-managing modes such as power-saving sleep, idle modes, and an extended watchdog timer, making it suitable for low-power applications.
  • I/O and Peripherals: The MCU provides up to 25 I/O pins and a rich set of peripherals, including an Enhanced Capture/Compare/PWM (ECCP) module, 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, and serial communication modules like SPI, I2C, and EUSART for versatile connectivity.
  • Temperature Range: The PIC18F24K20-I/ML operates within the industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.

Applications:

This MCU is a perfect choice for a variety of applications, including:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

The PIC18F24K20-I/ML comes in a 28-pin QFN package, offering a compact footprint for space-constrained applications. With its extensive feature set and Microchip's reputation for quality, this MCU stands out as a reliable choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8951 $53.8461
25+ $4.0165 $100.4125
39+ $3.8910 $151.7490
54+ $3.7655 $203.3370
69+ $3.6400 $251.1600
92+ $3.2634 $300.2328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess