EN
  • EN
  • DE

IPD65R420CFDA

Part No IPD65R420CFDA
Manufacturer Infineon Technologies
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186178-IPD65R420CFDA
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPD65R420CFDA CAD Model

Description

The IPD65R420CFDA is a CoolMOS™ Power MOSFET from Infineon Technologies. This MOSFET is specifically designed for high-efficiency power conversion in a variety of applications. It leverages Infineon's advanced superjunction technology to provide low on-resistance (RDS(on)) and reduced switching losses, enhancing overall system performance and energy efficiency. The 'CFDA' designation indicates specific features and optimizations tailored for demanding applications.

Applications

  • Switched-Mode Power Supplies (SMPS): Commonly used in high-performance power supplies for servers, telecom infrastructure, and industrial equipment.
  • Power Factor Correction (PFC): Employed in PFC stages to improve the power factor of electronic devices and reduce harmonic distortion.
  • DC-DC Converters: Suitable for high-power DC-DC conversion in various electronic systems, including those in automotive and renewable energy sectors.
  • High-Efficiency Lighting: Optimized for use in electronic ballasts and LED lighting applications requiring high efficiency and reliability.

Features

  • CoolMOS™ CFD Superjunction Technology: Provides very low on-resistance and gate charge for exceptional efficiency.
  • Low RDS(on): Reduces conduction losses, improving efficiency. Typical RDS(on) is 0.42 Ohms.
  • Fast Switching Performance: Optimized for high-frequency switching applications.
  • Low Gate Charge (Qg): Minimizes switching losses and enhances overall performance.
  • Integrated Gate Resistor: Simplifies design and reduces external component count.
  • Pb-free plating; RoHS compliant: Environmentally friendly and compliant with regulatory standards.

Benefits

  • Increased System Efficiency: Reduces power consumption and heat generation, leading to lower operating costs.
  • High Power Density: Enables smaller and more compact designs.
  • Improved Reliability: Robust design ensures stable operation under demanding conditions.
  • Reduced System Cost: Integration of features minimizes the need for external components.
  • Simplified Thermal Management: Lower RDS(on) reduces heat dissipation, simplifying cooling requirements.

Additional Details

The IPD65R420CFDA operates with a drain-source voltage (VDS) of up to 650V and a continuous drain current (ID) of up to 8.9A (at 25°C). It is typically supplied in a PG-TO252 (DPAK) package, providing excellent thermal performance. The 'CFDA' series is known for its optimized fast switching behavior and robust body diode, making it well-suited for applications requiring hard commutation and high reliability. The device’s characteristics are specifically tuned to reduce EMI and enhance overall system performance in demanding power conversion scenarios. Its robust design and optimized parameters make it a preferred choice for high-efficiency and high-reliability applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess