EN
  • EN
  • DE
  • IT

IPG20N10S4L-22A

Part No IPG20N10S4L-22A
Manufacturer Infineon Technologies
Catalog Misc Products
Description Dual N-channel Logic Level - Enhancement mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825995-IPG20N10S4L-22A
Ultra Librarian 3D Model Ultra Librarian IPG20N10S4L-22A CAD Model

Description

The IPG20N10S4L-22A is a StrongIRFET™ power MOSFET from Infineon Technologies. It's designed for demanding industrial applications requiring high current carrying capability and robust performance.

Applications:

  • Synchronous Rectification: Used in DC-DC converters for improved efficiency.
  • Motor Control: Efficient power switching for motor drive applications.
  • Battery Management Systems (BMS): Switching and protection in battery systems.
  • Uninterruptible Power Supplies (UPS): Reliable power switching in UPS systems.
  • Industrial Power Supplies: Used in robust industrial power supply designs.

Features:

  • StrongIRFET™ Technology: Optimized for low on-resistance and high current capability.
  • 100V Blocking Voltage: Suitable for applications with 100V bus voltage.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • PG-TO252-3 Package: Surface mount package with excellent thermal performance.
  • Logic Level Gate Drive: Can be driven directly from microcontrollers or logic circuits.
  • Avalanche Rated: Ruggedness for demanding applications.
  • Pb-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Low on-resistance minimizes power losses.
  • Simplified Design: Logic level gate drive simplifies gate drive circuitry.
  • Robust Performance: Avalanche rating ensures reliable operation under transient conditions.
  • Improved Thermal Performance: Excellent heat dissipation for reliable operation.
  • Environmentally Friendly: Compliant with environmental regulations.

Additional Details:

The IPG20N10S4L-22A StrongIRFET™ power MOSFET from Infineon Technologies is a high-performance device specifically designed for industrial applications. Its low on-resistance and logic level gate drive make it an excellent choice for synchronous rectification, motor control, battery management systems, and industrial power supplies. The PG-TO252-3 package provides efficient heat dissipation, and the avalanche rating ensures robust performance under transient conditions. Refer to the Infineon datasheet for detailed specifications, application notes, and design recommendations. Proper thermal management is essential to ensure reliable operation at high power levels. Consider using appropriate heatsinking techniques to maintain the device's junction temperature within the specified limits. Verify that the gate drive voltage is within the specified range for optimal performance.

You May Also Be Interested in

American Hakko Products, Inc.
MOUNT,IRON,FU-6001/6002,FU-601
Lowest to $4.0658
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Schneider Electric
CABLE ASSY AMPHENOL 2C X 10FT ST
Lowest to $4.5936
American Hakko Products, Inc.
NOZZLE,1.0MM,817/808/807
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK 3.346" LX2.165" W
Lowest to $33.7126
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.4609
Box Partners
5"X5"X12" SQUARE MAILING TUBES
Need more? Email Us
Adafruit Industries LLC
USB 2.0 AND ETHERNET HUB - 3 USB
Need more? Email Us
Brady Corporation
M211 BLUETOOTH LABEL PRINTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8295 $53.9175
150+ $0.6807 $102.1050
230+ $0.6594 $151.6620
315+ $0.6381 $201.0015
410+ $0.6169 $252.9290
545+ $0.5530 $301.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,342 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess